KOA Speer Electronics, Inc. Connectors,Interconnects RN732BTTD1501B25

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Composition: Wirewound Features: N-Channel 1200 V 6A (Tc) 130W (Tc) Through Hole TO-247 Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Composition: Wirewound Features: N-Channel 1200 V 6A (Tc) 130W (Tc) Through Hole TO-247 Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Composition: Wirewound Features: N-Channel 1200 V 6A (Tc) 130W (Tc) Through Hole TO-247 Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance: ±20%
Composition: Wirewound
Features: N-Channel 1200 V 6A (Tc) 130W (Tc) Through Hole TO-247
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

BNC Quick Disconnect for RGC/U Cable - 8916 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female 4 Hole Panel Mount Connector with 12mm Teflon - ET-SFS-4H-T12M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-108-454-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers