KOA Speer Electronics, Inc. Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) RN732BTTD1002D25

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Thin Film Features: N-Channel 600 V 77A (Tc) 568W (Tc) Chassis Mount ISOTOP® Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Thin Film Features: N-Channel 600 V 77A (Tc) 568W (Tc) Chassis Mount ISOTOP® Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Thin Film Features: N-Channel 600 V 77A (Tc) 568W (Tc) Chassis Mount ISOTOP® Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Thin Film
Features: N-Channel 600 V 77A (Tc) 568W (Tc) Chassis Mount ISOTOP®
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1913980 - RS Components, Ltd.
Specs
Package Type Tqfn-ep
Features Single-Supply
Pins 24
View Details
Digital to Analog Converters (DAC) - DAC0800 MDC - Quarktwin Technology Ltd.
Specs
Package Type Die
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
8bit 2ch D/A converter - BH2219FVM - ROHM Semiconductor GmbH
Specs
Interface Type LD
Package Type MSOP8
Screening Level Commercial
View Details
3 suppliers