KOA Speer Electronics, Inc. Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) RN732ATTD2051B25

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 6 W Composition: Wirewound Features: LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 10-WLCSP (0.87x2.07) Temperature Coefficient: ±1200ppm/°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 6 W Composition: Wirewound Features: LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 10-WLCSP (0.87x2.07) Temperature Coefficient: ±1200ppm/°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 6 W Composition: Wirewound Features: LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 10-WLCSP (0.87x2.07) Temperature Coefficient: ±1200ppm/°C

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 6 W
Composition: Wirewound
Features: LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 10-WLCSP (0.87x2.07)
Temperature Coefficient: ±1200ppm/°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

 - SI4738-C40-GUR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type QFN-20
Packing Method Tape Reel; Tape & Reel
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analogue to Digital Converters - 1455705 - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 8 bits
ADC Type SAR; SAR
View Details
Data Acquisition - Analog to Digital Converters (ADC) - 5962-9169003M3A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details