Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981593-RN412ETTE49R9
Voltage Rating: 250 V
Length: 5.9 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Resistance: 49.9 Ω
Power Rating: 250 mW
Categories: OEM Parts(O-R)
Case / Package: MELF
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 981593-RN412ETTE49R9F50 |
| Product Name | OEM Parts - OEM Parts (O - R) - RN412ETTE49R9F50 |