Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961353-RN412ESTTE750
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Height: 1.55 mm
Resistance: 750 Ω
Categories: OEM Parts(O-R)
Case / Package: 1406
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Max Voltage Rating (DC): 200 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 961353-RN412ESTTE7500F50 |
| Product Name | OEM Parts - OEM Parts (O - R) - RN412ESTTE7500F50 |