Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1117817-RN412ESTTE33
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Height: 1.55 mm
Resistance: 332 kΩ
Categories: Custom Parts
Case / Package: 1406
Alternative Parts (Cross-Reference): RN41 2ES T TE 3323 F 50;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Max Voltage Rating (DC): 200 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1117817-RN412ESTTE3323F50 |
| Product Name | Custom Parts - Custom Parts (N - R) - RN412ESTTE3323F50 |