KOA Speer Electronics, Inc. OEM Parts - OEM Parts (O - R) - RN412ESTTE2001F50 RN412ESTTE2001F50

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973491-RN412ESTTE200 1F50 Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Height: 1.55 mm Resistance: 2 kΩ Categories: OEM Parts(O-R) Case / Package: 1406 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Max Voltage Rating (DC): 200 V
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973491-RN412ESTTE200 1F50 Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Height: 1.55 mm Resistance: 2 kΩ Categories: OEM Parts(O-R) Case / Package: 1406 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Max Voltage Rating (DC): 200 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - RN412ESTTE2001F50 - 973491-RN412ESTTE2001F50 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - RN412ESTTE2001F50
973491-RN412ESTTE2001F50
OEM Parts - OEM Parts (O - R) - RN412ESTTE2001F50 973491-RN412ESTTE2001F50
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973491-RN412ESTTE200 1F50 Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Height: 1.55 mm Resistance: 2 kΩ Categories: OEM Parts(O-R) Case / Package: 1406 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Max Voltage Rating (DC): 200 V

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973491-RN412ESTTE2001F50
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Height: 1.55 mm
Resistance: 2 kΩ
Categories: OEM Parts(O-R)
Case / Package: 1406
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Max Voltage Rating (DC): 200 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 973491-RN412ESTTE2001F50
Product Name OEM Parts - OEM Parts (O - R) - RN412ESTTE2001F50
Unlock Full Specs
to access all available technical data