Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1114557-RN412ESTTE12
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Height: 1.55 mm
Resistance: 12 kΩ
Categories: Custom Parts
Case / Package: 1406
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Max Voltage Rating (DC): 200 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1114557-RN412ESTTE1202F50 |
| Product Name | Custom Parts - Custom Parts (N - R) - RN412ESTTE1202F50 |