Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967316-RN412BTTE1002
Voltage Rating: 200 V
Length: 3.5 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Resistance: 10 kΩ
Power Rating: 125 mW
Categories: OEM Parts(O-R)
Case / Package: MELF
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 967316-RN412BTTE1002F50 |
| Product Name | OEM Parts - OEM Parts (O - R) - RN412BTTE1002F50 |