Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140502-RN412ATTE100
Voltage Rating: 150 V
Length: 2 mm
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Height: 1.35 mm
Resistance: 1 kΩ
Power Rating: 125 mW
Categories: Custom Parts
Case / Package: 805
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (DC): 150 V
Max Operating Temperature: 155 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1140502-RN412ATTE1001F100 |
| Product Name | Custom Parts - Custom Parts (N - R) - RN412ATTE1001F100 |