KOA Speer Electronics, Inc. Custom Parts - Custom Parts (N - R) - RM73B3ATE101J RM73B3ATE101J

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134887-RM73B3ATE101 J Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Resistance: 100 Ω Power Rating: 1 W Categories: Custom Parts Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134887-RM73B3ATE101 J Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Resistance: 100 Ω Power Rating: 1 W Categories: Custom Parts Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (N - R) - RM73B3ATE101J - 1134887-RM73B3ATE101J - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (N - R) - RM73B3ATE101J
1134887-RM73B3ATE101J
Custom Parts - Custom Parts (N - R) - RM73B3ATE101J 1134887-RM73B3ATE101J
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134887-RM73B3ATE101 J Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Resistance: 100 Ω Power Rating: 1 W Categories: Custom Parts Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134887-RM73B3ATE101J
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Resistance: 100 Ω
Power Rating: 1 W
Categories: Custom Parts
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 155 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1134887-RM73B3ATE101J
Product Name Custom Parts - Custom Parts (N - R) - RM73B3ATE101J
Unlock Full Specs
to access all available technical data