Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134161-RM73B2HTE104
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Resistance: 100 kΩ
Categories: Custom Parts
Case / Package: 2010
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 155 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1134161-RM73B2HTE104J |
| Product Name | Custom Parts - Custom Parts (N - R) - RM73B2HTE104J |