Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996048-RM73B2BT432J
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Resistance: 4.3 kΩ
Categories: OEM Parts(O-R)
Case / Package: 1206
Alternative Parts (Cross-Reference): RM73B2BT432JRM73B2BT
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 996048-RM73B2BT432J |
| Product Name | OEM Parts - OEM Parts (O - R) - RM73B2BT432J |