KOA Speer Electronics, Inc. Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) RK73H1JTTD3901F

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 84-BCPGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 700mA TSOT-23-5 Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 84-BCPGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 700mA TSOT-23-5 Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 84-BCPGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 700mA TSOT-23-5 Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: 84-BCPGA
Product Status: Active
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 700mA TSOT-23-5
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

10BIT Analog-to-Digital Converter IC - 700-SI8902D-A01-GS - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI
Package Type Tube
Packing Method Tube
View Details
6 suppliers
ADC10D1000 Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS ADC - ADC10D1000CIUT/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type BGA
Screening Level Military
View Details
5 suppliers
Analogue to Digital Converters - 1914248 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type DIP; Pdip
Pins 16
View Details