Mfr: Freescale Semiconductor
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Resistance: 22(ohm)
Tolerance: ±20%
Power (Watts): 4W
Composition: Thin Film
Features: TRIAC Logic - Sensitive Gate 400 V 4 A Surface Mount TO-252, (D-Pak)
Temperature Coefficient: X7R
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |