KOA Speer Electronics, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters RK73H1JTTD1803F

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 4-UDFN Exposed Pad, 4-TMLF Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: N-Channel 30 V 15A (Ta) 1.4W (Ta) Surface Mount 8-SO Temperature Coefficient: Y6P
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 4-UDFN Exposed Pad, 4-TMLF Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: N-Channel 30 V 15A (Ta) 1.4W (Ta) Surface Mount 8-SO Temperature Coefficient: Y6P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 4-UDFN Exposed Pad, 4-TMLF Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: N-Channel 30 V 15A (Ta) 1.4W (Ta) Surface Mount 8-SO Temperature Coefficient: Y6P

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Package: 4-UDFN Exposed Pad, 4-TMLF
Product Status: Active
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: N-Channel 30 V 15A (Ta) 1.4W (Ta) Surface Mount 8-SO
Temperature Coefficient: Y6P

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Package Type Other; 4-UDFN Exposed Pad, 4-TMLF
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5515N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE3RBR0665JZ - ICE3RBR0665JZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 39 watts
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details