KOA Speer Electronics, Inc. Connectors,Interconnects RK73H1HTTC1000F

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 24-SMD Module, No Lead Product Status: Active Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: IGBT Module Trench Field Stop Three Phase Inverter 600 V 200 A 600 W Chassis Mount Module Package / Case: 20-TQFN Exposed Pad
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 24-SMD Module, No Lead Product Status: Active Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: IGBT Module Trench Field Stop Three Phase Inverter 600 V 200 A 600 W Chassis Mount Module Package / Case: 20-TQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 24-SMD Module, No Lead Product Status: Active Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: IGBT Module Trench Field Stop Three Phase Inverter 600 V 200 A 600 W Chassis Mount Module Package / Case: 20-TQFN Exposed Pad

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 24-SMD Module, No Lead
Product Status: Active
Resistance (Ohms): 8.2k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: IGBT Module Trench Field Stop Three Phase Inverter 600 V 200 A 600 W Chassis Mount Module
Package / Case: 20-TQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products