Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Line Protection, Distribution, Backups - Uninterruptible Power Supply (UPS) Systems
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 8.2k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Bootstrap Circuit, Diode Emulation
Temperature Coefficient: ±1200ppm/°C
| Win Source Electronics | |
|---|---|
| Product Category | Uninterruptible Power Supplies (UPS) |
| Product Number | RK73H1ETTP1200F |
| Product Name | Line Protection, Distribution, Backups - Uninterruptible Power Supply (UPS) Systems |