KOA Speer Electronics, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized RK73B3ATTE560J

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized Package: 8-SMD, J-Lead Product Status: Active Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 560 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized Package: 8-SMD, J-Lead Product Status: Active Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 560 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized Package: 8-SMD, J-Lead Product Status: Active Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 560 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized
Package: 8-SMD, J-Lead
Product Status: Active
Resistance (Ohms): 0.05
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: 560 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Package Type Other; 8-SMD, J-Lead
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 620-1174-2-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
6 suppliers
Voltage Regulators - 1223362 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Specialized ICs - BZX84-B30 - ODG (Origin Data Global)
Specs
Regulator Category Linear
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details