KOA Speer Electronics, Inc. Connectors,Interconnects RK73B3ATTE2R2J

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Composition: Wirewound Features: Bipolar (BJT) Transistor NPN 65 V 100 mA 100MHz 250 mW Surface Mount TO-236AB Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Composition: Wirewound Features: Bipolar (BJT) Transistor NPN 65 V 100 mA 100MHz 250 mW Surface Mount TO-236AB Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Composition: Wirewound Features: Bipolar (BJT) Transistor NPN 65 V 100 mA 100MHz 250 mW Surface Mount TO-236AB Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Active
Resistance (Ohms): 5
Tolerance: ±20%
Composition: Wirewound
Features: Bipolar (BJT) Transistor NPN 65 V 100 mA 100MHz 250 mW Surface Mount TO-236AB
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29300-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details