Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088514-RK73B2ELTE68
Mounting: SMD (SMT)
Tolerance: 5 %
Resistance: 68 Ω
Categories: OEM Parts(O-R)
Case / Package: 1210
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1088514-RK73B2ELTE680J |
| Product Name | OEM Parts - OEM Parts (O - R) - RK73B2ELTE680J |