Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088513-RK73B2BTTE22
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 3.2 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Composition: Thick Film
Height: 600 µm
Weight: 16.187578 mg
Resistance: 22 Ω
Power Rating: 250 mW
Width: 1.6 mm
Categories: OEM Parts(O-R)
Case / Package: 3216
Case / Package: 1206
Alternative Parts (Cross-Reference): ERJ-8GEYJ220V; CRCW120622R0JNEA; CR1206-JW-220ELF; RCG120622R0JNEA; CAY16-220J4LF; ERJ-8GEYJ200V;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1088513-RK73B2BTTE220J |
| Product Name | OEM Parts - OEM Parts (O - R) - RK73B2BTTE220J |