Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>ADCs/DAC
Package: NI-780S-2 GW
Product Status: Active
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Sensor Inclinometer ±360° X or Y Axis 2.25kHz Bandwidth 16-LGA
Package / Case: 8-SMD, No Lead
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose |