Manufacturer: AMIS
Category: Connectors,Interconn
Package: 1023-BCBGA, FCCBGA
Product Status: Active
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: M16C/60 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-QFP (14x20)
Package / Case: 8-SMD, No Lead
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |