KOA Speer Electronics, Inc. Custom Parts - Custom Parts (N - R) - RK73B1JTTDD244J RK73B1JTTDD244J

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219003-RK73B1JTTDD2 44J Termination: SMD/SMT Voltage Rating: 50 V Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Resistance: 240 kΩ Power Rating: 100 mW Categories: Custom Parts Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Max Operating Temperature: 155 °C Case Code (Metric): 1608
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219003-RK73B1JTTDD2 44J Termination: SMD/SMT Voltage Rating: 50 V Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Resistance: 240 kΩ Power Rating: 100 mW Categories: Custom Parts Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Max Operating Temperature: 155 °C Case Code (Metric): 1608
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (N - R) - RK73B1JTTDD244J - 1219003-RK73B1JTTDD244J - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (N - R) - RK73B1JTTDD244J
1219003-RK73B1JTTDD244J
Custom Parts - Custom Parts (N - R) - RK73B1JTTDD244J 1219003-RK73B1JTTDD244J
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219003-RK73B1JTTDD2 44J Termination: SMD/SMT Voltage Rating: 50 V Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Resistance: 240 kΩ Power Rating: 100 mW Categories: Custom Parts Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Max Operating Temperature: 155 °C Case Code (Metric): 1608

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1219003-RK73B1JTTDD244J
Termination: SMD/SMT
Voltage Rating: 50 V
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Resistance: 240 kΩ
Power Rating: 100 mW
Categories: Custom Parts
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
Max Operating Temperature: 155 °C
Case Code (Metric): 1608

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1219003-RK73B1JTTDD244J
Product Name Custom Parts - Custom Parts (N - R) - RK73B1JTTDD244J
Unlock Full Specs
to access all available technical data