Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1218955-RK73B1JTTDD2
Termination: SMD/SMT
Voltage Rating: 50 V
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Resistance: 2 kΩ
Power Rating: 100 mW
Categories: Custom Parts
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
Max Operating Temperature: 155 °C
Case Code (Metric): 1608
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1218955-RK73B1JTTDD202J |
| Product Name | Custom Parts - Custom Parts (N - R) - RK73B1JTTDD202J |