Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028520-RK73B1JTTDD1
Termination: SMD/SMT
Voltage Rating: 50 V
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Resistance: 11 kΩ
Power Rating: 100 mW
Categories: OEM Parts(O-R)
Case / Package: 0603
Case / Package: 1608
Alternative Parts (Cross-Reference): ERJ-3GEYJ113V; CRCW060311K0JNEA; CR0603-JW-113ELF; CR0603-JW-103ELF; 1623022-1; CR0603-JW-123ELF;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1028520-RK73B1JTTDD113J |
| Product Name | OEM Parts - OEM Parts (O - R) - RK73B1JTTDD113J |