Manufacturer: AMIS
Category: Circuit Protection>Transient
Package: 28-TQFN Exposed Pad
Product Status: Active
Resistance (Ohms): 8.2k
Power (Watts): 30 W
Composition: Thick Film
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-7
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 to 85 C (-40 to 185 F) |