Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088508-RK73B1ETTPJ
Length: 1 mm
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Composition: Thick Film
Height: 350 µm
Power Rating: 63 mW
Width: 500 µm
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1088508-RK73B1ETTPJ |
| Product Name | OEM Parts - OEM Parts (O - R) - RK73B1ETTPJ |