KOA Speer Electronics, Inc. OEM Parts - OEM Parts (O - R) - RIAQ16TTEB3573FEC RIAQ16TTEB3573FEC

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973375-RIAQ16TTEB357 3FEC Tolerance: 1 % Temperature Coefficient: 25 ppm/°C Height: 1.8 mm Resistance: 357 kΩ Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973375-RIAQ16TTEB357 3FEC Tolerance: 1 % Temperature Coefficient: 25 ppm/°C Height: 1.8 mm Resistance: 357 kΩ Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - RIAQ16TTEB3573FEC - 973375-RIAQ16TTEB3573FEC - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - RIAQ16TTEB3573FEC
973375-RIAQ16TTEB3573FEC
OEM Parts - OEM Parts (O - R) - RIAQ16TTEB3573FEC 973375-RIAQ16TTEB3573FEC
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973375-RIAQ16TTEB357 3FEC Tolerance: 1 % Temperature Coefficient: 25 ppm/°C Height: 1.8 mm Resistance: 357 kΩ Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973375-RIAQ16TTEB3573FEC
Tolerance: 1 %
Temperature Coefficient: 25 ppm/°C
Height: 1.8 mm
Resistance: 357 kΩ
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 973375-RIAQ16TTEB3573FEC
Product Name OEM Parts - OEM Parts (O - R) - RIAQ16TTEB3573FEC
Unlock Full Specs
to access all available technical data