Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088410-RIAQ16TTEB20
Tolerance: 1 %
Temperature Coefficient: 10 ppm/°C
Height: 1.8 mm
Resistance: 20 kΩ
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1088410-RIAQ16TTEB2002FHD |
| Product Name | OEM Parts - OEM Parts (O - R) - RIAQ16TTEB2002FHD |