Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1132111-RIAQ16TTEB10
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Height: 1.8 mm
Resistance: 1 MΩ
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1132111-RIAQ16TTEB1004FCD |
| Product Name | Custom Parts - Custom Parts (N - R) - RIAQ16TTEB1004FCD |