Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981183-RIAN16TTEB100
Tolerance: 1 %
Temperature Coefficient: 25 ppm/°C
Height: 1.8 mm
Resistance: 100 kΩ
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 981183-RIAN16TTEB1003FE |
| Product Name | OEM Parts - OEM Parts (O - R) - RIAN16TTEB1003FE |