Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088107-RF50CT52AR22
Tolerance: 5 %
Resistance: 220 mΩ
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1088107-RF50CT52AR22J |
| Product Name | OEM Parts - OEM Parts (O - R) - RF50CT52AR22J |