Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988198-RD412ETTE334J
Mounting: SMD (SMT)
Tolerance: 5 %
Height: 2.4 mm
Resistance: 330 kΩ
Categories: OEM Parts(O-R)
Case / Package: 2309
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Max Voltage Rating (DC): 300 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 988198-RD412ETTE334J |
| Product Name | OEM Parts - OEM Parts (O - R) - RD412ETTE334J |