Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1157069-RD412ETTE181
Tolerance: 5 %
Height: 2.4 mm
Resistance: 180 Ω
Categories: Custom Parts
Case / Package: 2309
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Max Voltage Rating (DC): 300 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1157069-RD412ETTE181J |
| Product Name | Custom Parts - Custom Parts (N - R) - RD412ETTE181J |