Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988195-RD412ETTE121J
Mounting: SMD (SMT)
Tolerance: 5 %
Height: 2.4 mm
Resistance: 120 Ω
Categories: OEM Parts(O-R)
Case / Package: 2309
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Max Voltage Rating (DC): 300 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 988195-RD412ETTE121J |
| Product Name | OEM Parts - OEM Parts (O - R) - RD412ETTE121J |