Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087664-RBAQ24TTEB47
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 10 ppm/°C
Height: 1.8 mm
Resistance: 4.7 kΩ
Number of Pins: 24
Categories: OEM Parts(O-R)
Case / Package: QSOP
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Max Voltage Rating (DC): 100 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1087664-RBAQ24TTEB472JH |
| Product Name | OEM Parts - OEM Parts (O - R) - RBAQ24TTEB472JH |