Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087668-RBAQ24LTEB10
Tolerance: 5 %
Temperature Coefficient: 10 ppm/°C
Height: 1.8 mm
Resistance: 10 kΩ
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Max Voltage Rating (DC): 100 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1087668-RBAQ24LTEB103JH |
| Product Name | OEM Parts - OEM Parts (O - R) - RBAQ24LTEB103JH |