KOA Speer Electronics, Inc. OEM Parts - OEM Parts (O - R) - RBAN08TTEB472GH RBAN08TTEB472GH

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087662-RBAN08TTEB47 2GH Tolerance: 2 % Temperature Coefficient: 10 ppm/°C Height: 1.8 mm Resistance: 4.7 kΩ Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Max Voltage Rating (DC): 100 V
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087662-RBAN08TTEB47 2GH Tolerance: 2 % Temperature Coefficient: 10 ppm/°C Height: 1.8 mm Resistance: 4.7 kΩ Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Max Voltage Rating (DC): 100 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - RBAN08TTEB472GH - 1087662-RBAN08TTEB472GH - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - RBAN08TTEB472GH
1087662-RBAN08TTEB472GH
OEM Parts - OEM Parts (O - R) - RBAN08TTEB472GH 1087662-RBAN08TTEB472GH
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087662-RBAN08TTEB47 2GH Tolerance: 2 % Temperature Coefficient: 10 ppm/°C Height: 1.8 mm Resistance: 4.7 kΩ Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Max Voltage Rating (DC): 100 V

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087662-RBAN08TTEB472GH
Tolerance: 2 %
Temperature Coefficient: 10 ppm/°C
Height: 1.8 mm
Resistance: 4.7 kΩ
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Max Voltage Rating (DC): 100 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1087662-RBAN08TTEB472GH
Product Name OEM Parts - OEM Parts (O - R) - RBAN08TTEB472GH
Unlock Full Specs
to access all available technical data