Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164870-NV73DS2LTTE2
Termination: SMD/SMT
Clamping Voltage: 40 V
Width: 5.1 mm
Categories: Custom Parts
Case / Package: 2420
Alternative Parts (Cross-Reference): NV73DS2LTTE27.;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Case Code (Imperial): 2420
Voltage Rating (AC): 14 V
Voltage Rating (DC): 16 V
Max Surge Current: 200 A
Max Operating Temperature: 125 °C
Case Code (Metric): 6151
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1164870-NV73DS2LTTE27 |
| Product Name | Custom Parts - Custom Parts (N - R) - NV73DS2LTTE27 |