Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981793-NV73A2BTTE56
Termination: SMD/SMT
Mounting: SMD (SMT)
Clamping Voltage: 100 V
Categories: OEM Parts(M-N)
Case / Package: 0805
Case / Package: 2012
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Case Code (Imperial): 0805
Voltage Rating (AC): 35 V
Voltage Rating (DC): 45 V
Max Surge Current: 40 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 981793-NV73A2BTTE56 |
| Product Name | OEM Parts - OEM Parts (M - N) - NV73A2BTTE56 |