Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995780-NPR1TE1R00F
Tolerance: 1 %
Resistance: 1 Ω
Power Rating: 1 W
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 995780-NPR1TE1R00F |
| Product Name | OEM Parts - OEM Parts (M - N) - NPR1TE1R00F |