Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038244-MOS2CT52R111
Termination: Axial
Length: 12 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 300 ppm/°C
Resistance: 110 Ω
Power Rating: 2 W
Categories: OEM Parts(M-N)
Case / Package: Metal
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 200 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1038244-MOS2CT52R111J |
| Product Name | OEM Parts - OEM Parts (M - N) - MOS2CT52R111J |