Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974853-MFS1/4DCT52R1
Termination: Axial
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Resistance: 1.5 MΩ
Power Rating: 250 mW
Categories: OEM Parts(M-N)
Case / Package: Metal
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 974853-MFS1/4DCT52R1504F |
| Product Name | OEM Parts - OEM Parts (M - N) - MFS1/4DCT52R1504F |