Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1131445-MFS1/4DCT52R
Packaging: Tape and Reel
Termination: Axial
Length: 3.2 mm
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Metal Film
Resistance: 100 kΩ
Power Rating: 250 mW
Categories: Custom Parts
Case / Package: Conformal
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210090, 8533210090
Max Operating Temperature: 155 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1131445-MFS1/4DCT52R1003F |
| Product Name | Custom Parts - Custom Parts (J - M) - MFS1/4DCT52R1003F |