KOA Speer Electronics, Inc. OEM Parts - OEM Parts (M - N) - MF1/4CL2263F MF1/4CL2263F

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052270-MF1/4CL2263F Termination: Axial Voltage Rating: 500 V Length: 7.1 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Composition: Metal Film Resistance: 226 kΩ Power Rating: 250 mW Categories: OEM Parts(M-N) Case / Package: Metal Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Lead Pitch: 30 mm
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052270-MF1/4CL2263F Termination: Axial Voltage Rating: 500 V Length: 7.1 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Composition: Metal Film Resistance: 226 kΩ Power Rating: 250 mW Categories: OEM Parts(M-N) Case / Package: Metal Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Lead Pitch: 30 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MF1/4CL2263F - 1052270-MF1/4CL2263F - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MF1/4CL2263F
1052270-MF1/4CL2263F
OEM Parts - OEM Parts (M - N) - MF1/4CL2263F 1052270-MF1/4CL2263F
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052270-MF1/4CL2263F Termination: Axial Voltage Rating: 500 V Length: 7.1 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Composition: Metal Film Resistance: 226 kΩ Power Rating: 250 mW Categories: OEM Parts(M-N) Case / Package: Metal Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Lead Pitch: 30 mm

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052270-MF1/4CL2263F
Termination: Axial
Voltage Rating: 500 V
Length: 7.1 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Composition: Metal Film
Resistance: 226 kΩ
Power Rating: 250 mW
Categories: OEM Parts(M-N)
Case / Package: Metal
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Lead Pitch: 30 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1052270-MF1/4CL2263F
Product Name OEM Parts - OEM Parts (M - N) - MF1/4CL2263F
Unlock Full Specs
to access all available technical data