KOA Speer Electronics, Inc. Fixed Inductors - LPC4045ATED100K LPC4045ATED100K

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013184-LPC4045ATED1 00K Packaging: Tape and Reel Termination: SMD/SMT Length: 4.3 mm Shielding: Unshielded Inductance: 10 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 1 kHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 23.5 MHz DC Current: 1.02 A Height: 1 mm Resistance: 100 mΩ Number of Pins: 4045 Width: 3.5 mm Categories: Fixed Inductors DC Resistance (DCR): 100 mΩ Case / Package: 4045 Alternative Parts (Cross-Reference): SDR0604-100KL; RLB0712-100KL; AIAP-01-100K-T; PM75-100K-RC; LQH44NN100K03L; AIUR-07-100K; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 4.2 mm Max DC Current: 12 A RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8504500000, 8504500000
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013184-LPC4045ATED1 00K Packaging: Tape and Reel Termination: SMD/SMT Length: 4.3 mm Shielding: Unshielded Inductance: 10 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 1 kHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 23.5 MHz DC Current: 1.02 A Height: 1 mm Resistance: 100 mΩ Number of Pins: 4045 Width: 3.5 mm Categories: Fixed Inductors DC Resistance (DCR): 100 mΩ Case / Package: 4045 Alternative Parts (Cross-Reference): SDR0604-100KL; RLB0712-100KL; AIAP-01-100K-T; PM75-100K-RC; LQH44NN100K03L; AIUR-07-100K; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 4.2 mm Max DC Current: 12 A RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8504500000, 8504500000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LPC4045ATED100K
1013184-LPC4045ATED100K
Fixed Inductors - LPC4045ATED100K 1013184-LPC4045ATED100K
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013184-LPC4045ATED1 00K Packaging: Tape and Reel Termination: SMD/SMT Length: 4.3 mm Shielding: Unshielded Inductance: 10 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 1 kHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 23.5 MHz DC Current: 1.02 A Height: 1 mm Resistance: 100 mΩ Number of Pins: 4045 Width: 3.5 mm Categories: Fixed Inductors DC Resistance (DCR): 100 mΩ Case / Package: 4045 Alternative Parts (Cross-Reference): SDR0604-100KL; RLB0712-100KL; AIAP-01-100K-T; PM75-100K-RC; LQH44NN100K03L; AIUR-07-100K; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 4.2 mm Max DC Current: 12 A RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8504500000, 8504500000

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013184-LPC4045ATED100K
Packaging: Tape and Reel
Termination: SMD/SMT
Length: 4.3 mm
Shielding: Unshielded
Inductance: 10 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 1 kHz
Core Material: Ferrite
Military Standard: Not
Self Resonant Frequency: 23.5 MHz
DC Current: 1.02 A
Height: 1 mm
Resistance: 100 mΩ
Number of Pins: 4045
Width: 3.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 100 mΩ
Case / Package: 4045
Alternative Parts (Cross-Reference): SDR0604-100KL; RLB0712-100KL; AIAP-01-100K-T; PM75-100K-RC; LQH44NN100K03L; AIUR-07-100K;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 4.2 mm
Max DC Current: 12 A
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8504500000, 8504500000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1013184-LPC4045ATED100K
Product Name Fixed Inductors - LPC4045ATED100K
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2104JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910655P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 6.4 ohms
Rated DC Current 190 milliamps
Standards and Certifications RoHS
View Details
150uH 25A Inductor and Choke - 839-DLFL-0147-25D2 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
2 suppliers