Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963004-LPC4045ATE330
Termination: SMD/SMT
Current Rating: 520 mA
Mounting: SMD (SMT)
Tolerance: 10 %
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Series Resistance: 350 mΩ
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 963004-LPC4045ATE330K |
| Product Name | OEM Parts - OEM Parts (J - L) - LPC4045ATE330K |