Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070643-LPC4045ATE22
Termination: SMD/SMT
Current Rating: 700 mA
Mounting: SMD (SMT)
Tolerance: 10 %
Categories: OEM Parts(J-L)
Alternative Parts (Cross-Reference): SDR0805-101KL; SDR1006-151KL; SDR0604-330KL; CBC3225T220KR; CBC3225T150KR; CB2518T100K;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Series Resistance: 180 mΩ
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1070643-LPC4045ATE220K |
| Product Name | OEM Parts - OEM Parts (J - L) - LPC4045ATE220K |